XP Power IU Series DC/DC Converter IU1215SA

Description
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IU Series DC/DC Converter - IU1215SA - XP Power
Sunnyvale, CA, USA
IU Series DC/DC Converter
IU1215SA
IU Series DC/DC Converter IU1215SA
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty

• 2 Watts
• Regulated Single & Dual Output
• SIP & DIP Package
• Wide 2:1 Input Range
• 1000 VDC Isolation, 3000 VDC Option
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1588-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1588-5-ND
DC DC Converters 1470-1588-5-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IU1215SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IU1215SA
Power Supplies - Board Mount - DC DC Converters IU1215SA
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 133 Ma Rohs Compliant Xp Power - 58M7552 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 133 Ma Rohs Compliant Xp Power
58M7552
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 133 Ma Rohs Compliant Xp Power 58M7552
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 15 V, 133 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 15 V, 133 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IU1215SA 1470-1588-5-ND IU1215SA 58M7552
Product Name IU Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 133 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10750-120-4u-27617 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Power Supply - 69967 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 15.0 volts
View Details