XP Power IU Series DC/DC Converter IU0515SA

Description
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IU Series DC/DC Converter - IU0515SA - XP Power
Sunnyvale, CA, USA
IU Series DC/DC Converter
IU0515SA
IU Series DC/DC Converter IU0515SA
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty

• 2 Watts
• Regulated Single & Dual Output
• SIP & DIP Package
• Wide 2:1 Input Range
• 1000 VDC Isolation, 3000 VDC Option
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1582-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1582-5-ND
DC DC Converters 1470-1582-5-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 9V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 133 Ma Rohs Compliant Xp Power - 58M7546 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 133 Ma Rohs Compliant Xp Power
58M7546
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 133 Ma Rohs Compliant Xp Power 58M7546
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 15 V, 133 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 15 V, 133 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Xp Power - 88M0785 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Xp Power
88M0785
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Xp Power 88M0785
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 133mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 133mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IU0515SA 1470-1582-5-ND 58M7546 88M0785
Product Name IU Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 133 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6948-ea-bt-20360-240-4u-32167 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB700512T - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details