XP Power IU Series DC/DC Converter IU0512SA

Description
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IU Series DC/DC Converter - IU0512SA - XP Power
Sunnyvale, CA, USA
IU Series DC/DC Converter
IU0512SA
IU Series DC/DC Converter IU0512SA
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty

• 2 Watts
• Regulated Single & Dual Output
• SIP & DIP Package
• Wide 2:1 Input Range
• 1000 VDC Isolation, 3000 VDC Option
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1581-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1581-5-ND
DC DC Converters 1470-1581-5-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IU0512SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IU0512SA
Power Supplies - Board Mount - DC DC Converters IU0512SA
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Xp Power - 88M0784 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Xp Power
88M0784
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Xp Power 88M0784
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IU0512SA 1470-1581-5-ND IU0512SA 88M0784
Product Name IU Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp045-rbcn3-19828 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 2.36 amps
View Details