XP Power IU Series DC/DC Converter IU0509SA

Description
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IU Series DC/DC Converter - IU0509SA - XP Power
Sunnyvale, CA, USA
IU Series DC/DC Converter
IU0509SA
IU Series DC/DC Converter IU0509SA
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty

• 2 Watts
• Regulated Single & Dual Output
• SIP & DIP Package
• Wide 2:1 Input Range
• 1000 VDC Isolation, 3000 VDC Option
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1580-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1580-5-ND
DC DC Converters 1470-1580-5-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Xp Power - 88M0783 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Xp Power
88M0783
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Xp Power 88M0783
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IU0509SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IU0509SA
Power Supplies - Board Mount - DC DC Converters IU0509SA
DC DC CONVERTER 9V 2W

DC DC CONVERTER 9V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IU0509SA 1470-1580-5-ND 88M0783 IU0509SA
Product Name IU Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6870-ea-pul-10360-240-4u-30000w-32089 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details