XP Power DC-DC Converters ITZ0948D15

Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote Datasheet
Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ITZ0948D15 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
ITZ0948D15
DC-DC Converters ITZ0948D15
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
  • Ultra Compact SIP-8 Package
  • Smallest Footprint 9 W Converter
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature -40 °C to +85 °C
  • 1500 VDC Isolation
  • Fully Regulated Output
  • No Minimum Load Required
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4043-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4043-ND
DC DC Converters 1470-4043-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Xp Power - 13AC7805 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Xp Power
13AC7805
Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Xp Power 13AC7805
DC-DC CONVERTER, 2 O/P, 9W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 9W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITZ0948D15 1470-4043-ND 13AC7805
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 2 O/p, 9W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 402S-40KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-U12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers