XP Power DC-DC Converters ITZ0924S24

Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote Datasheet
Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ITZ0924S24 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
ITZ0924S24
DC-DC Converters ITZ0924S24
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
  • Ultra Compact SIP-8 Package
  • Smallest Footprint 9 W Converter
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature -40 °C to +85 °C
  • 1500 VDC Isolation
  • Fully Regulated Output
  • No Minimum Load Required
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4031-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4031-ND
DC DC Converters 1470-4031-ND
Isolated Module DC DC Converter 1 Output 24V 375mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 375mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.375A; No. Of Outputs Xp Power - 14AC6888 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.375A; No. Of Outputs Xp Power
14AC6888
Dc-Dc Converter, 24V, 0.375A; No. Of Outputs Xp Power 14AC6888
DC-DC CONVERTER, 24V, 0.375A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.375A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power - 13AC7801 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power
13AC7801
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power 13AC7801
DC-DC CONVERTER, 24V, 0.375A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.375A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITZ0924S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITZ0924S24
Power Supplies - Board Mount - DC DC Converters ITZ0924S24
DC DC CONVERTER 24V

DC DC CONVERTER 24V

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITZ0924S24 1470-4031-ND 14AC6888 13AC7801 ITZ0924S24
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 24V, 0.375A; No. Of Outputs Xp Power Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp600-80psa-sk-21652 - TPS Elektronik GmbH
Specs
DC Output Power 180 watts
View Details
Power Supply - 21826427 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
View Details