XP Power DC-DC Converters ITZ0924S15

Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote
Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ITZ0924S15 is a DC-DC converter from XP Power, designed to deliver 15 V output at a maximum current of 600 mA, with an input voltage range of 9 to 36 VDC. It features an ultra-compact SIP-8 package, making it suitable for space-constrained applications. The converter operates efficiently with an efficiency rating of up to 89% and does not require a minimum load. It supports a wide operating temperature range from -40 °C to +85 °C and provides 1600 VDC isolation. The device includes remote on/off functionality and is protected against short circuits and overvoltage conditions. With a weight of approximately 7.3 g, it is a lightweight option for various electronic projects.

Datasheet Summary
Powered by GS/AI

The ITZ0924S15 is a DC-DC converter from XP Power, designed to deliver 15 V output at a maximum current of 600 mA, with an input voltage range of 9 to 36 VDC. It features an ultra-compact SIP-8 package, making it suitable for space-constrained applications. The converter operates efficiently with an efficiency rating of up to 89% and does not require a minimum load. It supports a wide operating temperature range from -40 °C to +85 °C and provides 1600 VDC isolation. The device includes remote on/off functionality and is protected against short circuits and overvoltage conditions. With a weight of approximately 7.3 g, it is a lightweight option for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ITZ0924S15 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
ITZ0924S15
DC-DC Converters ITZ0924S15
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
  • Ultra Compact SIP-8 Package
  • Smallest Footprint 9 W Converter
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature -40 °C to +85 °C
  • 1500 VDC Isolation
  • Fully Regulated Output
  • No Minimum Load Required
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4030-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4030-ND
DC DC Converters 1470-4030-ND
Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Xp Power - 13AC7800 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Xp Power
13AC7800
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Xp Power 13AC7800
DC-DC CONVERTER, 15V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITZ0924S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITZ0924S15
Power Supplies - Board Mount - DC DC Converters ITZ0924S15
DC DC CONVERTER 15V 9W

DC DC CONVERTER 15V 9W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITZ0924S15 1470-4030-ND 13AC7800 ITZ0924S15
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6854-ea-pub-10360-240-4u-30000w-32073 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details