XP Power DC-DC Converters ITZ0924S12

Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote Datasheet
Description
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ITZ0924S12 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
ITZ0924S12
DC-DC Converters ITZ0924S12
Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
  • Ultra Compact SIP-8 Package
  • Smallest Footprint 9 W Converter
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature -40 °C to +85 °C
  • 1500 VDC Isolation
  • Fully Regulated Output
  • No Minimum Load Required
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4029-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4029-ND
DC DC Converters 1470-4029-ND
Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 750mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITZ0924S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITZ0924S12
Power Supplies - Board Mount - DC DC Converters ITZ0924S12
DC DC CONVERTER 12V 9W

DC DC CONVERTER 12V 9W

Supplier's Site
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Xp Power - 13AC7799 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Xp Power
13AC7799
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Xp Power 13AC7799
DC-DC CONVERTER, 12V, 0.75A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.75A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITZ0924S12 1470-4029-ND ITZ0924S12 13AC7799
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, SFA Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 60.0 to 160.0 volts
AC Output Current 31 to 500 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details