Win Source Part Number: 1339454-ITZ0924S09
Category: Power Supplies - Board Mount - DC DC Converters
Series: ITZ (9W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Bulk
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.9mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 20
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 9V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 8-SIP Module
Supplier Device Package: 8-SIP
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: ITZ0924
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1339454-ITZ0924S09 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |