The DC/DC Converter from the ITX Series by XP Power provides a dual output of ±15V with a maximum output current of 200mA, delivering a total power of 6W. It features a 2:1 input voltage range, allowing for flexibility in various applications. The converter operates efficiently across a temperature range of -40 °C to +90 °C and offers 1500 VDC isolation, with an optional 3000 VDC isolation available. The device is housed in a compact SIP-8 plastic case, measuring 0.86 x 0.44 x 0.36 inches. It includes features such as short circuit protection and a remote control option, enhancing its usability in different scenarios. The product is compliant with safety standards including UL60950-1 and CE directives, making it suitable for a variety of industrial applications.
• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V - 75V Input
DC DC CONVERTER +/-15V 6W
DC/DC CONVERTER, 6W, +/-15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:9.2mmRoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ITX4815S | 1470-2556-5-ND | ITX4815S | 47X2690 |
| Product Name | ITX Series DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc/dc Converter, 6W, +/-15V, 0.2A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Military | ITE (Commercial) | ||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| DC Output Voltage | -15.0 to 15.0 volts | 15.0 volts |