• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input
DC/DC CONVERTER, 6W, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes
DC DC CONVERTER 12V 6W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ITX4812SA | 1470-2555-5-ND | 47X2689 | ITX4812SA |
| Product Name | ITX Series DC-DC Converter | DC DC Converters | Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Military | ITE (Commercial) | ||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts |