XP Power Power Supplies - Board Mount - DC DC Converters ITX4809SA

Description
Win Source Part Number: 1153751-ITX4809SA Category: Power Supplies - Board Mount>DC DC Converters Series: ITX (6W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 666mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 9V Efficiency: 84% Mounting Type: Through Hole Package / Case: 8-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.2mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-2553-5 Base Product Number: ITX4809 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1153751-ITX4809SA Category: Power Supplies - Board Mount>DC DC Converters Series: ITX (6W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 666mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 9V Efficiency: 84% Mounting Type: Through Hole Package / Case: 8-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.2mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-2553-5 Base Product Number: ITX4809 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1153751-ITX4809SA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1153751-ITX4809SA
Power Supplies - Board Mount - DC DC Converters 1153751-ITX4809SA
Win Source Part Number: 1153751-ITX4809SA Category: Power Supplies - Board Mount>DC DC Converters Series: ITX (6W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 666mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 9V Efficiency: 84% Mounting Type: Through Hole Package / Case: 8-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.2mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Other Names: 1470-2553-5 Base Product Number: ITX4809 Standard Number: 62368-1

Win Source Part Number: 1153751-ITX4809SA
Category: Power Supplies - Board Mount>DC DC Converters
Series: ITX (6W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 666mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 9V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Other Names: 1470-2553-5
Base Product Number: ITX4809
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1153751-ITX4809SA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1228073P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details