XP Power ITX Series DC-DC Converter ITX4809SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX4809SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX4809SA
ITX Series DC-DC Converter ITX4809SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2553-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2553-5-ND
DC DC Converters 1470-2553-5-ND
Isolated Module DC DC Converter 1 Output 9V 666mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 9V 666mA 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 6W, 9V, 0.666A; Power Supply Approvals Xp Power - 47X2687 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 9V, 0.666A; Power Supply Approvals Xp Power
47X2687
Dc/dc Converter, 6W, 9V, 0.666A; Power Supply Approvals Xp Power 47X2687
DC/DC CONVERTER, 6W, 9V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 9V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX4809SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX4809SA
Power Supplies - Board Mount - DC DC Converters ITX4809SA
DC DC CONVERTER 9V 6W

DC DC CONVERTER 9V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX4809SA 1470-2553-5-ND 47X2687 ITX4809SA
Product Name ITX Series DC-DC Converter DC DC Converters Dc/dc Converter, 6W, 9V, 0.666A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp600-80psa-sk-21652 - TPS Elektronik GmbH
Specs
DC Output Power 180 watts
View Details