XP Power ITX Series DC-DC Converter ITX4805S

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX4805S - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX4805S
ITX Series DC-DC Converter ITX4805S
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2551-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2551-5-ND
DC DC Converters 1470-2551-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX4805S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX4805S
Power Supplies - Board Mount - DC DC Converters ITX4805S
DC DC CONVERTER +/-5V 6W

DC DC CONVERTER +/-5V 6W

Supplier's Site
Dc/dc Converter, 6W, +/-5V, 0.6A; Power Supply Approvals Xp Power - 47X2685 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, +/-5V, 0.6A; Power Supply Approvals Xp Power
47X2685
Dc/dc Converter, 6W, +/-5V, 0.6A; Power Supply Approvals Xp Power 47X2685
DC/DC CONVERTER, 6W, +/-5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Width:9.2mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, +/-5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX4805S 1470-2551-5-ND ITX4805S 47X2685
Product Name ITX Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 6W, +/-5V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6876-ea-pul-12000-40-4u-30000w-32095 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details