XP Power ITX Series DC-DC Converter ITX1215SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX1215SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX1215SA
ITX Series DC-DC Converter ITX1215SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2539-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2539-5-ND
DC DC Converters 1470-2539-5-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 0.4A, 15V, 6W; Power Supply Approvals Xp Power - 54X5278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.4A, 15V, 6W; Power Supply Approvals Xp Power
54X5278
Dc-Dc Converter, 0.4A, 15V, 6W; Power Supply Approvals Xp Power 54X5278
DC-DC CONVERTER, 0.4A, 15V, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 0.4A, 15V, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX1215SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX1215SA
Power Supplies - Board Mount - DC DC Converters ITX1215SA
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX1215SA 1470-2539-5-ND 54X5278 ITX1215SA
Product Name ITX Series DC-DC Converter DC DC Converters Dc-Dc Converter, 0.4A, 15V, 6W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp150-ahan3-19815 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 0.0 to 12.5 amps
View Details