XP Power ITX Series DC-DC Converter ITX1209SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX1209SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX1209SA
ITX Series DC-DC Converter ITX1209SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2535-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2535-5-ND
DC DC Converters 1470-2535-5-ND
Isolated Module DC DC Converter 1 Output 9V 666mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 9V 666mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX1209SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX1209SA
Power Supplies - Board Mount - DC DC Converters ITX1209SA
DC DC CONVERTER 9V 6W

DC DC CONVERTER 9V 6W

Supplier's Site
Dc/dc Converter, 6W, 9V, 0.666A; Power Supply Approvals Xp Power - 47X2669 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 9V, 0.666A; Power Supply Approvals Xp Power
47X2669
Dc/dc Converter, 6W, 9V, 0.666A; Power Supply Approvals Xp Power 47X2669
DC/DC CONVERTER, 6W, 9V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 9V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX1209SA 1470-2535-5-ND ITX1209SA 47X2669
Product Name ITX Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 6W, 9V, 0.666A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
DIN Rail Power Supplies - 1236699 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details