XP Power ITX Series DC-DC Converter ITX0524SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX0524SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX0524SA
ITX Series DC-DC Converter ITX0524SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2531-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2531-5-ND
DC DC Converters 1470-2531-5-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 4.5V - 9V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Sip, 6 W, 24 V, 250 Ma Rohs Compliant Xp Power - 54X5270 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Sip, 6 W, 24 V, 250 Ma Rohs Compliant Xp Power
54X5270
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Sip, 6 W, 24 V, 250 Ma Rohs Compliant Xp Power 54X5270
Isolated Board Mount DC/DC Converter, SIP, Fixed, SIP, 6 W, 24 V, 250 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, SIP, 6 W, 24 V, 250 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITX0524SA 1470-2531-5-ND 54X5270
Product Name ITX Series DC-DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Sip, 6 W, 24 V, 250 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation, Military
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR160-62T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details