The DC/DC Converter from XP Power, part number 47X2663, provides a dual output of ±15V at a maximum output current of 200mA, delivering a total output power of 6W. It operates within a 2:1 input voltage range, making it suitable for various applications. The device features a compact SIP-8 plastic case with dimensions of 0.86 x 0.44 x 0.36 inches (21.85 x 11.1 x 9.2 mm) and is designed to function in operating temperatures ranging from -40 °C to +90 °C. This converter offers 1500 VDC isolation, with an optional 3000 VDC isolation available. It includes features such as short circuit protection and a remote control option, which can be activated by adding a suffix to the model number. The converter is compliant with safety standards including UL60950-1 and CE directives, ensuring reliability in various environments. The efficiency of the device is approximately 84%, making it a suitable choice for applications requiring stable power conversion.
• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input
DC DC CONVERTER +/-15V 6W
DC/DC CONVERTER, 6W, +/-15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:9.2mmRoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ITX0515S | 1470-2529-5-ND | ITX0515S | 47X2663 |
| Product Name | ITX Series DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc/dc Converter, 6W, +/-15V, 0.2A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Military | ITE (Commercial) | ||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| DC Output Voltage | -15.0 to 15.0 volts | 15.0 volts |