XP Power ITX Series DC-DC Converter ITX0512SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX0512SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX0512SA
ITX Series DC-DC Converter ITX0512SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2528-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2528-5-ND
DC DC Converters 1470-2528-5-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input

Buy Now Datasheet
Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Xp Power - 47X2662 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Xp Power
47X2662
Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Xp Power 47X2662
DC/DC CONVERTER, 6W, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX0512SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX0512SA
Power Supplies - Board Mount - DC DC Converters ITX0512SA
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX0512SA 1470-2528-5-ND 47X2662 ITX0512SA
Product Name ITX Series DC-DC Converter DC DC Converters Dc/dc Converter, 6W, 12V, 0.5A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, i-iX Series II -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 300.0 volts
AC Output Current 0.0 to 120 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details