The DC/DC Converter from XP Power, part number 47X2656, provides a maximum output power of 1W with a single output voltage of 24V and a current rating of 42mA. It features a 2:1 input voltage range, allowing operation from 18V to 36V. The device is designed to operate in a wide temperature range from -40 °C to +105 °C and offers 1500 VDC isolation. It requires no minimum load and has a typical efficiency of 80%. The converter is compliant with ITE safety standards and comes with a 3-year warranty. Its compact dimensions are 0.67 x 0.43 x 0.30 inches (17.0 x 11.0 x 7.6 mm), making it suitable for space-constrained applications.
Isolated Module DC DC Converter 1 Output 24V 42mA 36V - 75V Input
DC DC CONVERTER 24V 1W
DC/DC CONVERTER, 1W, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-2660-5-ND | ITW4824SA | 47X2656 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc/dc Converter, 1W, 24V, 0.125A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0420 amps | 0.0420 amps | |
| DC Input Voltage | 36.0 to 75.0 volts |