XP Power DC DC Converters ITW4815S

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2658-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2658-5-ND
DC DC Converters 1470-2658-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 1W, +/-15V, 0.033A; Power Supply Approvals Xp Power - 47X2654 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, +/-15V, 0.033A; Power Supply Approvals Xp Power
47X2654
Dc/dc Converter, 1W, +/-15V, 0.033A; Power Supply Approvals Xp Power 47X2654
DC/DC CONVERTER, 1W, +/-15V, 0.033A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Depth:17mmRoHS Compliant: Yes

DC/DC CONVERTER, 1W, +/-15V, 0.033A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Depth:17mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITW4815S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITW4815S
Power Supplies - Board Mount - DC DC Converters ITW4815S
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2658-5-ND 47X2654 ITW4815S
Product Name DC DC Converters Dc/dc Converter, 1W, +/-15V, 0.033A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6861-ea-pub-10360-480-6u-60000w-32080 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details