XP Power DC DC Converters ITW4805SA

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2655-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2655-5-ND
DC DC Converters 1470-2655-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 1W, 5V, 0.6A; Power Supply Approvals Xp Power - 47X2651 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 5V, 0.6A; Power Supply Approvals Xp Power
47X2651
Dc/dc Converter, 1W, 5V, 0.6A; Power Supply Approvals Xp Power 47X2651
DC/DC CONVERTER, 1W, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITW4805SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITW4805SA
Power Supplies - Board Mount - DC DC Converters ITW4805SA
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2655-5-ND 47X2651 ITW4805SA
Product Name DC DC Converters Dc/dc Converter, 1W, 5V, 0.6A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP30-220 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 6600 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details