XP Power DC DC Converters ITW2424SA

Description
Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2654-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2654-5-ND
DC DC Converters 1470-2654-5-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITW2424SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITW2424SA
Power Supplies - Board Mount - DC DC Converters ITW2424SA
DC DC CONVERTER 24V 1W

DC DC CONVERTER 24V 1W

Supplier's Site
Dc/dc Converter, 1W, 24V, 0.042A; Power Supply Approvals Xp Power - 47X2650 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 24V, 0.042A; Power Supply Approvals Xp Power
47X2650
Dc/dc Converter, 1W, 24V, 0.042A; Power Supply Approvals Xp Power 47X2650
DC/DC CONVERTER, 1W, 24V, 0.042A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 24V, 0.042A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power - 54X5255 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power
54X5255
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power 54X5255
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-2654-5-ND ITW2424SA 47X2650 54X5255
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W, 24V, 0.042A; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp075-dhan3-19818 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.25 amps
View Details