XP Power DC DC Converters ITW2415S

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2652-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2652-5-ND
DC DC Converters 1470-2652-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITW2415S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITW2415S
Power Supplies - Board Mount - DC DC Converters ITW2415S
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Dc/dc Converter, 1W, +/-15V, 0.033A; Power Supply Approvals Xp Power - 47X2648 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, +/-15V, 0.033A; Power Supply Approvals Xp Power
47X2648
Dc/dc Converter, 1W, +/-15V, 0.033A; Power Supply Approvals Xp Power 47X2648
DC/DC CONVERTER, 1W, +/-15V, 0.033A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Depth:17mmRoHS Compliant: Yes

DC/DC CONVERTER, 1W, +/-15V, 0.033A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Depth:17mmRoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power - 54X5253 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power
54X5253
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power 54X5253
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-2652-5-ND ITW2415S 47X2648 54X5253
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W, +/-15V, 0.033A; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details