XP Power DC DC Converters ITW2412SA

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2651-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2651-5-ND
DC DC Converters 1470-2651-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITW2412SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITW2412SA
Power Supplies - Board Mount - DC DC Converters ITW2412SA
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site
Dc/dc Converter, 1W, 12V, 0.083A; Power Supply Approvals Xp Power - 47X2647 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 12V, 0.083A; Power Supply Approvals Xp Power
47X2647
Dc/dc Converter, 1W, 12V, 0.083A; Power Supply Approvals Xp Power 47X2647
DC/DC CONVERTER, 1W, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2651-5-ND ITW2412SA 47X2647
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W, 12V, 0.083A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 4876748 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
DC Output Voltage 160.0 volts
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details