XP Power DC DC Converters ITW1212S

Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2644-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2644-5-ND
DC DC Converters 1470-2644-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITW1212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITW1212S
Power Supplies - Board Mount - DC DC Converters ITW1212S
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site
Dc/dc Converter, 1W, +/-12V, 0.042A; Power Supply Approvals Xp Power - 47X2640 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, +/-12V, 0.042A; Power Supply Approvals Xp Power
47X2640
Dc/dc Converter, 1W, +/-12V, 0.042A; Power Supply Approvals Xp Power 47X2640
DC/DC CONVERTER, 1W, +/-12V, 0.042A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Depth:17mmRoHS Compliant: Yes

DC/DC CONVERTER, 1W, +/-12V, 0.042A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Depth:17mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2644-5-ND ITW1212S 47X2640
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W, +/-12V, 0.042A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details