XP Power DC DC Converters ITW0512S

Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2638-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2638-5-ND
DC DC Converters 1470-2638-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 9V Input

Buy Now Datasheet
Dc/dc Converter, 1W, +/-12V, 0.042A; Power Supply Approvals Xp Power - 47X2634 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, +/-12V, 0.042A; Power Supply Approvals Xp Power
47X2634
Dc/dc Converter, 1W, +/-12V, 0.042A; Power Supply Approvals Xp Power 47X2634
DC/DC CONVERTER, 1W, +/-12V, 0.042A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Depth:17mmRoHS Compliant: Yes

DC/DC CONVERTER, 1W, +/-12V, 0.042A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Depth:17mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITW0512S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITW0512S
Power Supplies - Board Mount - DC DC Converters ITW0512S
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2638-5-ND 47X2634 ITW0512S
Product Name DC DC Converters Dc/dc Converter, 1W, +/-12V, 0.042A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10750-20-3u-27153 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details