XP Power ITV Series DC-DC Converter ITV2415SA

Description
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITV Series DC-DC Converter - ITV2415SA - XP Power
Sunnyvale, CA, USA
ITV Series DC-DC Converter
ITV2415SA
ITV Series DC-DC Converter ITV2415SA
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty

Features:

  • Single & Dual Output
  • 40 °C to +105 °C Operation
  • SIP Package
  • Full Load at 95 °C Ambient
  • 3000 VDC Isolation
  • Class B Radiated Emissions
  • MTBF >3.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2891-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2891-5-ND
DC DC Converters 1470-2891-5-ND
Isolated Module DC DC Converter 1 Output 15V 66.7mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 66.7mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITV2415SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITV2415SA
Power Supplies - Board Mount - DC DC Converters ITV2415SA
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site
Dc-Dc Converter, 15V, 0.0667A, Sip; Power Supply Approvals Xp Power - 44Y5579 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.0667A, Sip; Power Supply Approvals Xp Power
44Y5579
Dc-Dc Converter, 15V, 0.0667A, Sip; Power Supply Approvals Xp Power 44Y5579
DC-DC CONVERTER, 15V, 0.0667A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66.7mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.0667A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66.7mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 15 V, 66.7 Ma Rohs Compliant Xp Power - 50Y2172 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 15 V, 66.7 Ma Rohs Compliant Xp Power
50Y2172
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 15 V, 66.7 Ma Rohs Compliant Xp Power 50Y2172
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 1 W, 15 V, 66.7 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 1 W, 15 V, 66.7 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITV2415SA 1470-2891-5-ND ITV2415SA 44Y5579 50Y2172
Product Name ITV Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.0667A, Sip; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 15 V, 66.7 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 15.0 to 24.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i7A24045A033V-0C1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details