XP Power ITV Series DC-DC Converter ITV2412SA

Description
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITV Series DC-DC Converter - ITV2412SA - XP Power
Sunnyvale, CA, USA
ITV Series DC-DC Converter
ITV2412SA
ITV Series DC-DC Converter ITV2412SA
Features: Single & Dual Output 40 °C to +105 °C Operation SIP Package Full Load at 95 °C Ambient 3000 VDC Isolation Class B Radiated Emissions MTBF >3.5 MHrs 3 Year Warranty

Features:

  • Single & Dual Output
  • 40 °C to +105 °C Operation
  • SIP Package
  • Full Load at 95 °C Ambient
  • 3000 VDC Isolation
  • Class B Radiated Emissions
  • MTBF >3.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2889-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2889-5-ND
DC DC Converters 1470-2889-5-ND
Isolated Module DC DC Converter 1 Output 12V 83.3mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 83.3mA 21.6V - 26.4V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 12 V, 83.3 Ma Rohs Compliant Xp Power - 50Y2170 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 12 V, 83.3 Ma Rohs Compliant Xp Power
50Y2170
Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 12 V, 83.3 Ma Rohs Compliant Xp Power 50Y2170
Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 1 W, 12 V, 83.3 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Isolated POL, Fixed, Through Hole, 1 W, 12 V, 83.3 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.0833A, Sip; Power Supply Approvals Xp Power - 44Y5577 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.0833A, Sip; Power Supply Approvals Xp Power
44Y5577
Dc-Dc Converter, 12V, 0.0833A, Sip; Power Supply Approvals Xp Power 44Y5577
DC-DC CONVERTER, 12V, 0.0833A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83.3mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.0833A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83.3mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITV2412SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITV2412SA
Power Supplies - Board Mount - DC DC Converters ITV2412SA
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITV2412SA 1470-2889-5-ND 50Y2170 44Y5577 ITV2412SA
Product Name ITV Series DC-DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Isolated Pol, Fixed, Through Hole, 1 W, 12 V, 83.3 Ma Rohs Compliant Xp Power Dc-Dc Converter, 12V, 0.0833A, Sip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6889-ea-pu-10750-120-4u-wc-32108 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - AHF2815D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details