XP Power DC DC Converters ITU0324S12

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-ITU0324S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-ITU0324S12-ND
DC DC Converters 1470-ITU0324S12-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power - 92AH2531 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power
92AH2531
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power 92AH2531
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14mm; Depth:14mmRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14mm; Depth:14mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ITU0324S12-ND 92AH2531
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details