XP Power DC DC Converters ITU0324S05

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-ITU0324S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-ITU0324S05-ND
DC DC Converters 1470-ITU0324S05-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power - 92AH2530 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power
92AH2530
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power 92AH2530
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ITU0324S05-ND 92AH2530
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR300-1.25A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 400 watts
View Details