XP Power ITQ Series DC-DC Power Converter ITQ4815SA

Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITQ Series DC-DC Power Converter - ITQ4815SA - XP Power
Sunnyvale, CA, USA
ITQ Series DC-DC Power Converter
ITQ4815SA
ITQ Series DC-DC Power Converter ITQ4815SA
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature 40 °C to +100 °C
  • 1500 VDC Isolation
  • Optional 3000 VDC Version
  • Fully Regulated Output
  • No Minimum Load Required
  • MTBF 2.8 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2872-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2872-5-ND
DC DC Converters 1470-2872-5-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Xp Power - 44Y5556 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Xp Power
44Y5556
Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Xp Power 44Y5556
DC-DC CONVERTER, 15V, 0.4A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITQ4815SA 1470-2872-5-ND 44Y5556
Product Name ITQ Series DC-DC Power Converter DC DC Converters Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6884-ea-pu-10060-1000-4u-wc-32103 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
High Voltage AC-DC Modular - Regulated -  - Acopian Power Supplies
Specs
Type Current Source; Programmable Power Supply; High Voltage
Form Factor Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details