XP Power ITQ Series DC-DC Power Converter ITQ4812SA

Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITQ Series DC-DC Power Converter - ITQ4812SA - XP Power
Sunnyvale, CA, USA
ITQ Series DC-DC Power Converter
ITQ4812SA
ITQ Series DC-DC Power Converter ITQ4812SA
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature 40 °C to +100 °C
  • 1500 VDC Isolation
  • Optional 3000 VDC Version
  • Fully Regulated Output
  • No Minimum Load Required
  • MTBF 2.8 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2870-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2870-5-ND
DC DC Converters 1470-2870-5-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Xp Power - 44Y5552 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Xp Power
44Y5552
Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Xp Power 44Y5552
DC-DC CONVERTER, 12V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ4812SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ4812SA
Power Supplies - Board Mount - DC DC Converters ITQ4812SA
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITQ4812SA 1470-2870-5-ND 44Y5552 ITQ4812SA
Product Name ITQ Series DC-DC Power Converter DC DC Converters Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 to 25.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 1U Programmable DC Power - ea-ps-9750-12-1u-29391 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AHE2805S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details