XP Power DC DC Converters ITQ4812SA-H

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ITQ4812SA-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ITQ4812SA-H-ND
DC DC Converters ITQ4812SA-H-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Xp Power - 44Y5553 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Xp Power
44Y5553
Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Xp Power 44Y5553
DC-DC CONVERTER, 12V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ4812SA-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ4812SA-H
Power Supplies - Board Mount - DC DC Converters ITQ4812SA-H
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITQ4812SA-H-ND 44Y5553 ITQ4812SA-H
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A, Sip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6953-ea-bt-22000-40-4u-32172 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Power Supply - 7207 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 24.0 volts
View Details