XP Power DC DC Converters ITQ4812S-H

Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ITQ4812S-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ITQ4812S-H-ND
DC DC Converters ITQ4812S-H-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power - 44Y5551 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power
44Y5551
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power 44Y5551
DC-DC CONVERTER, 2 O/P, 6W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ4812S-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ4812S-H
Power Supplies - Board Mount - DC DC Converters ITQ4812S-H
DC DC CONVERTER +/-12V 6W

DC DC CONVERTER +/-12V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITQ4812S-H-ND 44Y5551 ITQ4812S-H
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-13B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details