XP Power Power Supplies - Board Mount - DC DC Converters ITQ4805SA-H

Description
Win Source Part Number: 1350257-ITQ4805SA-H Category: Power Supplies - Board Mount - DC DC Converters Series: ITQ (6W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 6 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 8-SIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ITQ4805 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1350257-ITQ4805SA-H Category: Power Supplies - Board Mount - DC DC Converters Series: ITQ (6W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 6 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 8-SIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ITQ4805 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350257-ITQ4805SA-H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350257-ITQ4805SA-H
Power Supplies - Board Mount - DC DC Converters 1350257-ITQ4805SA-H
Win Source Part Number: 1350257-ITQ4805SA-H Category: Power Supplies - Board Mount - DC DC Converters Series: ITQ (6W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 6 W Control Features: Enable, Active Low Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 8-SIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ITQ4805 Standard Number: 62368-1

Win Source Part Number: 1350257-ITQ4805SA-H
Category: Power Supplies - Board Mount - DC DC Converters
Series: ITQ (6W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 6 W
Control Features: Enable, Active Low
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: ITQ4805
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350257-ITQ4805SA-H
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226873P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details