XP Power DC DC Converters ITQ4805SA-H

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ITQ4805SA-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ITQ4805SA-H-ND
DC DC Converters ITQ4805SA-H-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ4805SA-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ4805SA-H
Power Supplies - Board Mount - DC DC Converters ITQ4805SA-H
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site
Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power - 44Y5547 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power
44Y5547
Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power 44Y5547
DC-DC CONVERTER, 5V, 1.2A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.2A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 1.2A, Sip; No. Of Outputs Xp Power - 43AC0016 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.2A, Sip; No. Of Outputs Xp Power
43AC0016
Dc-Dc Converter, 5V, 1.2A, Sip; No. Of Outputs Xp Power 43AC0016
DC-DC CONVERTER, 5V, 1.2A, SIP; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.2A, SIP; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITQ4805SA-H-ND ITQ4805SA-H 44Y5547 43AC0016
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 1.2A, Sip; Power Supply Approvals Xp Power Dc-Dc Converter, 5V, 1.2A, Sip; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 1.2 amps 1.2 amps 1.2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10360-240-4u-27615 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details