XP Power ITQ Series DC-DC Power Converter ITQ4805S

Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITQ Series DC-DC Power Converter - ITQ4805S - XP Power
Sunnyvale, CA, USA
ITQ Series DC-DC Power Converter
ITQ4805S
ITQ Series DC-DC Power Converter ITQ4805S
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature 40 °C to +100 °C
  • 1500 VDC Isolation
  • Optional 3000 VDC Version
  • Fully Regulated Output
  • No Minimum Load Required
  • MTBF 2.8 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2866-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2866-5-ND
DC DC Converters 1470-2866-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ4805S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ4805S
Power Supplies - Board Mount - DC DC Converters ITQ4805S
DC DC CONVERTER +/-5V 6W

DC DC CONVERTER +/-5V 6W

Supplier's Site
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power - 44Y5544 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power
44Y5544
Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power 44Y5544
DC-DC CONVERTER, 2 O/P, 6W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITQ4805S 1470-2866-5-ND ITQ4805S 44Y5544
Product Name ITQ Series DC-DC Power Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 6W, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data