XP Power DC DC Converters ITQ4803SA-H

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ITQ4803SA-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ITQ4803SA-H-ND
DC DC Converters ITQ4803SA-H-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.5A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ4803SA-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ4803SA-H
Power Supplies - Board Mount - DC DC Converters ITQ4803SA-H
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site
Dc-Dc Converter, 3.3V, 1.5A, Sip; Power Supply Approvals Xp Power - 44Y5543 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.5A, Sip; Power Supply Approvals Xp Power
44Y5543
Dc-Dc Converter, 3.3V, 1.5A, Sip; Power Supply Approvals Xp Power 44Y5543
DC-DC CONVERTER, 3.3V, 1.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITQ4803SA-H-ND ITQ4803SA-H 44Y5543
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 1.5A, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers