XP Power ITQ Series DC-DC Power Converter ITQ2409SA

Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITQ Series DC-DC Power Converter - ITQ2409SA - XP Power
Sunnyvale, CA, USA
ITQ Series DC-DC Power Converter
ITQ2409SA
ITQ Series DC-DC Power Converter ITQ2409SA
Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8 MHrs 3 Year Warranty
  • Single & Dual Outputs
  • 4:1 Input Range
  • Operating Temperature 40 °C to +100 °C
  • 1500 VDC Isolation
  • Optional 3000 VDC Version
  • Fully Regulated Output
  • No Minimum Load Required
  • MTBF 2.8 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2859-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2859-5-ND
DC DC Converters 1470-2859-5-ND
Isolated Module DC DC Converter 1 Output 9V 666mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 666mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ2409SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ2409SA
Power Supplies - Board Mount - DC DC Converters ITQ2409SA
DC DC CONVERTER 9V 6W

DC DC CONVERTER 9V 6W

Supplier's Site
Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power - 44Y5528 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power
44Y5528
Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power 44Y5528
DC-DC CONVERTER, 9V, 0.666A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.666A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITQ2409SA 1470-2859-5-ND ITQ2409SA 44Y5528
Product Name ITQ Series DC-DC Power Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10200-50-2u-27242 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details