XP Power DC DC Converters ITQ2409SA-H

Description
Isolated Module DC DC Converter 1 Output 9V 666mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 666mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ITQ2409SA-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ITQ2409SA-H-ND
DC DC Converters ITQ2409SA-H-ND
Isolated Module DC DC Converter 1 Output 9V 666mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 666mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ2409SA-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ2409SA-H
Power Supplies - Board Mount - DC DC Converters ITQ2409SA-H
DC DC CONVERTER 9V 6W

DC DC CONVERTER 9V 6W

Supplier's Site
Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power - 44Y5529 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power
44Y5529
Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power 44Y5529
DC-DC CONVERTER, 9V, 0.666A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.666A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITQ2409SA-H-ND ITQ2409SA-H 44Y5529
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6887-ea-pu-10360-240-4u-wc-32106 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details