XP Power DC DC Converters ITP0348S05

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from the ITP series provides a regulated output of 5V at a maximum current of 600mA, delivering a total output power of 3W. It operates within a wide input voltage range of 4.5V to 18V, making it suitable for various applications. The converter features an ultra-compact SIP6 package and offers 1.6kVDC input/output isolation, ensuring safety and reliability in operation. It includes short-circuit protection and has a high efficiency rating of up to 81%. The operating temperature range is from -40°C to +75°C, with full power available up to +70°C. The device is compliant with EN55032 standards for electromagnetic compatibility and is RoHS compliant. With a mean time between failures (MTBF) of over 0.95 million hours, this converter is designed for durability in industrial environments.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from the ITP series provides a regulated output of 5V at a maximum current of 600mA, delivering a total output power of 3W. It operates within a wide input voltage range of 4.5V to 18V, making it suitable for various applications. The converter features an ultra-compact SIP6 package and offers 1.6kVDC input/output isolation, ensuring safety and reliability in operation. It includes short-circuit protection and has a high efficiency rating of up to 81%. The operating temperature range is from -40°C to +75°C, with full power available up to +70°C. The device is compliant with EN55032 standards for electromagnetic compatibility and is RoHS compliant. With a mean time between failures (MTBF) of over 0.95 million hours, this converter is designed for durability in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4839-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4839-ND
DC DC Converters 1470-4839-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power - 99AC1669 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power
99AC1669
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power 99AC1669
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4839-ND 99AC1669
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10200-420-4u-27141 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details