Win Source Part Number: 1351258-ITP0324D15
Category: Power Supplies - Board Mount - DC DC Converters
Series: ITP (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.67" L x 0.38" W x 0.48" H (17.0mm x 9.5mm x 12.2mm)
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 6-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 75°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: ITP0324
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1351258-ITP0324D15 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |