XP Power DC DC Converters ITP0312S05

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4825-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4825-ND
DC DC Converters 1470-4825-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power - 99AC1655 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power
99AC1655
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power 99AC1655
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4825-ND 99AC1655
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CN30A110-15/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-1505-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2 amps
View Details
2 suppliers