XP Power Dc-Dc Converter, 12V, 0.0833A, Sip; Power Supply Approvals Xp Power ITB1212SA

Description
DC-DC CONVERTER, 12V, 0.0833A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83.3mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 0.0833A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83.3mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 0.0833A, Sip; Power Supply Approvals Xp Power - 44Y5517 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.0833A, Sip; Power Supply Approvals Xp Power
44Y5517
Dc-Dc Converter, 12V, 0.0833A, Sip; Power Supply Approvals Xp Power 44Y5517
DC-DC CONVERTER, 12V, 0.0833A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83.3mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.0833A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83.3mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 44Y5517
Product Name Dc-Dc Converter, 12V, 0.0833A, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details