3W 5V 600mA DC-DC Converter, 1.5kV Isolation, SIP Product overview: IT4805SA from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 5V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, 5V, 600mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IT4805SA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1135334-IT4805SA
Category: Power Supplies - Board Mount>DC DC Converters
Series: IT (3W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 9-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 1.02" L x 0.36" W x 0.49" H (26.0mm x 9.2mm x 12.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: IT4805
Standard Number: 62368-1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-IT4805SA | 1135334-IT4805SA |
| Product Name | 3W 5V 600mA DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; SIP | Other; Tube |
| Output Voltage | 5 volts | 18 to 75 volts |
| Input Voltage | 75 volts |