XP Power Power Supplies Board Mount DCDC Converters - IT2403SA IT2403SA

Description
Manufacturer: XP Power Win Source Part Number: 905515-IT2403SA Series: IT (3W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 700mA 9V - 36V Input Package: 9-SIP Module, 7 Leads Package: Tube Mounting: Through Hole Family Name: IT2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 905515-IT2403SA Series: IT (3W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 700mA 9V - 36V Input Package: 9-SIP Module, 7 Leads Package: Tube Mounting: Through Hole Family Name: IT2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - IT2403SA - 905515-IT2403SA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IT2403SA
905515-IT2403SA
Power Supplies Board Mount DCDC Converters - IT2403SA 905515-IT2403SA
Manufacturer: XP Power Win Source Part Number: 905515-IT2403SA Series: IT (3W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 700mA 9V - 36V Input Package: 9-SIP Module, 7 Leads Package: Tube Mounting: Through Hole Family Name: IT2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 905515-IT2403SA
Series: IT (3W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 700mA 9V - 36V Input
Package: 9-SIP Module, 7 Leads
Package: Tube
Mounting: Through Hole
Family Name: IT2403
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 905515-IT2403SA
Product Name Power Supplies Board Mount DCDC Converters - IT2403SA
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1226899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details