XP Power Power Supplies - Board Mount - DC DC Converters ISX0624S05

Description
Win Source Part Number: 1351936-ISX0624S05 Category: Power Supplies - Board Mount - DC DC Converters Series: ISX06 (6W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Bulk Size / Dimension: 0.87" L x 0.80" W x 0.40" H (22.0mm x 20.3mm x 10.1mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ISX0624 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1351936-ISX0624S05 Category: Power Supplies - Board Mount - DC DC Converters Series: ISX06 (6W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Bulk Size / Dimension: 0.87" L x 0.80" W x 0.40" H (22.0mm x 20.3mm x 10.1mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ISX0624 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351936-ISX0624S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351936-ISX0624S05
Power Supplies - Board Mount - DC DC Converters 1351936-ISX0624S05
Win Source Part Number: 1351936-ISX0624S05 Category: Power Supplies - Board Mount - DC DC Converters Series: ISX06 (6W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Bulk Size / Dimension: 0.87" L x 0.80" W x 0.40" H (22.0mm x 20.3mm x 10.1mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ISX0624 Standard Number: 62368-1

Win Source Part Number: 1351936-ISX0624S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: ISX06 (6W)
Type: Isolated Module
Features: Remote On/Off, OCP, SCP, UVLO
Package: Bulk
Size / Dimension: 0.87" L x 0.80" W x 0.40" H (22.0mm x 20.3mm x 10.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 79%
Mounting Type: Surface Mount
Package / Case: 16-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: ISX0624
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351936-ISX0624S05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Buck 3A Step-Down DC-DC Converter IC - 739-IR3823MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - PT4223C - Rochester Electronics
Specs
Package Type Other; SIP10/16H
View Details
2 suppliers