XP Power Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power ISU0348S24

Description
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power - 22AC3857 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power
22AC3857
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power 22AC3857
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22AC3857
Product Name Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Power Supply - 4876738 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 120.0 volts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details