XP Power Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power ISU0348S12

Description
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes
Description
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ISU03 Series DC-DC Converter is a compact device designed for efficient power conversion with a maximum output of 3 watts. It operates within a wide input voltage range of 4.5V to 12V and provides a regulated output of 12V at 250mA. The converter features an efficiency rating of up to 83% and includes remote on/off functionality. It is suitable for a variety of applications, with a robust operating temperature range from -40°C to +95°C and 1500 VDC isolation between input and output. The device is compliant with ITE safety standards and is available in a tape and reel package for automated assembly. Additionally, it offers optional water-washable versions and comes with a three-year warranty.

Datasheet Summary
Powered by GS/AI

The ISU03 Series DC-DC Converter is a compact device designed for efficient power conversion with a maximum output of 3 watts. It operates within a wide input voltage range of 4.5V to 12V and provides a regulated output of 12V at 250mA. The converter features an efficiency rating of up to 83% and includes remote on/off functionality. It is suitable for a variety of applications, with a robust operating temperature range from -40°C to +95°C and 1500 VDC isolation between input and output. The device is compliant with ITE safety standards and is available in a tape and reel package for automated assembly. Additionally, it offers optional water-washable versions and comes with a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power - 22AC3855 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power
22AC3855
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power 22AC3855
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22AC3855
Product Name Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details